TE Connectivity EN2997SE72457CN
- 收藏
- 对比
EN2997SE72457CN
2460-EN2997SE72457CN
圆形连接器
--
大陆
立即发货

EN2997SE72457CN datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
EN2997SE72457CN详情
TE Connectivity EN2997SE72457CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
5.023 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78656408733
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN2997SE72457CN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。