TE Connectivity EN3
- 收藏
- 对比
EN3
2460-EN3
集成电路(IC)
--
大陆
立即发货

EN3 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
EN3详情
TE Connectivity EN3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE; PANEL
外壳材料
GLASS FILLED POLYETHYLENE POLYMER
Manufacturer Part Number
EN3
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.59
Manufacturer Series
EN3
连接器类型
圆形连接器
附加功能
MAX CONTACTS (SERIES)=18
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
FEMALE; MALE
空壳
NO
后壳类型
SOLID
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP; SOLDER
耦合类型
THREADED
EN3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。