TE Connectivity EN3155-004M2020
- 收藏
- 对比
EN3155-004M2020
2460-EN3155-004M2020
圆形连接器
--
大陆
立即发货

Circular MIL Spec Contacts EN2997 CON M SIZE 20 260DEG
1最小包装量--
EN3155-004M2020详情
TE Connectivity EN3155-004M2020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
34 lbs
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Belden Wire & Cable
Brand
Belden Wire & Cable
子类别
Cable
产品类别
同轴电缆
产品类别
同轴电缆
EN3155-004M2020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。