TE Connectivity EN3645F0JN04BN
- 收藏
- 对比
EN3645F0JN04BN
2460-EN3645F0JN04BN
圆形连接器
--
大陆
立即发货

EN 56C 48#20,8#16 SKT RECP
1最小包装量--
EN3645F0JN04BN详情
TE Connectivity EN3645F0JN04BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Macrocells
160
RoHS
Non-Compliant
Manufacturer Part Number
EN3645F0JN04BN
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.22
Manufacturer Series
EN3645F
连接器类型
密耳系列连接器
Reach合规守则
unknown
阀门数量
3200
逻辑块数(LABs)
10
EN3645F0JN04BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。