TE Connectivity EN3645-F6DN97AE
- 收藏
- 对比
EN3645-F6DN97AE
2460-EN3645-F6DN97AE
圆形连接器 - 外壳
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
EN3645-F6DN97AE详情
TE Connectivity EN3645-F6DN97AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Package
Bulk
Base Product Number
NKU5EP
厂商
Panduit Corp
Product Status
活跃
Cable Types
圆形电缆
系列
NetKey®
连接器类型
插头对插头
颜色
Blue
屏蔽/屏蔽
Unshielded
样式
Cat5e
定位/联系数
8p8c (RJ45, Ethernet)
特征
模塑插头
长度
4.00 (1.22m)
EN3645-F6DN97AE拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。