TE Connectivity EN3645F6EN99AB
- 收藏
- 对比
EN3645F6EN99AB
2460-EN3645F6EN99AB
圆形连接器
--
大陆
立即发货

Conn Circular PIN 23 POS Crimp ST Cable Mount 23 Terminal 1 Port
1最小包装量--
EN3645F6EN99AB详情
TE Connectivity EN3645F6EN99AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP64
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
EN3645F6EN99AB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。