TE Connectivity EN3645-F6JN61MD
- 收藏
- 对比
EN3645-F6JN61MD
2460-EN3645-F6JN61MD
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector PLUG ASSY
1最小包装量--
EN3645-F6JN61MD详情
TE Connectivity EN3645-F6JN61MD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN3645F6JN61MD
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
5.63
Manufacturer Series
EN3645F
系列
*
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN3645-F6JN61MD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。