TE Connectivity EN3645-F7CN35AE
- 收藏
- 对比
EN3645-F7CN35AE
2460-EN3645-F7CN35AE
圆形连接器
--
大陆
立即发货

Conn Circular PIN 22 POS Crimp ST Jam Nut 22 Terminal 1 Port
1最小包装量--
EN3645-F7CN35AE详情
TE Connectivity EN3645-F7CN35AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN3645F7CN35AE
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
5.63
Manufacturer Series
EN3645F
连接器类型
密耳系列连接器
达到SVHC
unknown
EN3645-F7CN35AE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。