TE Connectivity EN3645-F7EN26BC
- 收藏
- 对比
EN3645-F7EN26BC
2460-EN3645-F7EN26BC
圆形连接器
--
大陆
立即发货

Conn Circular SKT 26 POS Crimp ST Jam Nut 26 Terminal 1 Port
1最小包装量--
EN3645-F7EN26BC详情
TE Connectivity EN3645-F7EN26BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
2.750 lbs
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677608160
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
包装
Bulk
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN3645-F7EN26BC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。