TE Connectivity EN3645F7GN11BN
- 收藏
- 对比
EN3645F7GN11BN
2460-EN3645F7GN11BN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 11 POS Crimp ST Jam Nut 11 Terminal 1 Port
1最小包装量--
EN3645F7GN11BN详情
TE Connectivity EN3645F7GN11BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
4320
Case Code - mm
11050
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
系列
SP
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
EN3645F7GN11BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。