TE Connectivity EN3645F7HN53BA
- 收藏
- 对比
EN3645F7HN53BA
2460-EN3645F7HN53BA
圆形连接器
--
大陆
立即发货

Conn Circular SKT 53 POS Crimp ST Jam Nut 53 Terminal 1 Port
1最小包装量--
EN3645F7HN53BA详情
TE Connectivity EN3645F7HN53BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
13
RoHS
Compliant
Manufacturer Part Number
EN3645F7HN53BA
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.22
Manufacturer Series
EN3645F
连接器类型
密耳系列连接器
行数
2
Reach合规守则
unknown
引线长度
13.589 mm
EN3645F7HN53BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。