TE Connectivity EN3645-J0EN06FN
- 收藏
- 对比
EN3645-J0EN06FN
2460-EN3645-J0EN06FN
圆形连接器
--
大陆
立即发货

Elec Conn Cylindrical
1最小包装量--
EN3645-J0EN06FN详情
TE Connectivity EN3645-J0EN06FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E40S8-1024-6-L-5
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Autonics
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
5 VDC
知识产权评级
IP50
EN3645-J0EN06FN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。