TE Connectivity EN3645J0GN41BB
- 收藏
- 对比
EN3645J0GN41BB
2460-EN3645J0GN41BB
圆形连接器
--
大陆
立即发货

Conn Circular SKT 41 POS Crimp ST Flange Mount 41 Terminal 1 Port
1最小包装量--
EN3645J0GN41BB详情
TE Connectivity EN3645J0GN41BB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器材料
Polycarbonate
Operation
Momentary
Manufacturer Part Number
ALFD2QH210DNUG
Approvals
CE, CSA, UL
Manufacturer
IDEC
端子类型
Screw
面板后深度
1.79
灯型
LED
触点
1NO
知识产权评级
IP65
EN3645J0GN41BB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。