TE Connectivity EN3645J0JN35BA
- 收藏
- 对比
EN3645J0JN35BA
2460-EN3645J0JN35BA
圆形连接器 - 外壳
--
大陆
立即发货

EN 128C 128#22D SKT RECP
1最小包装量--
EN3645J0JN35BA详情
TE Connectivity EN3645J0JN35BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
--
Manufacturer Part Number
EN3645J0JN35BA
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.23
Manufacturer Series
EN3645J
系列
--
零件状态
活跃
连接器类型
密耳系列连接器
类型
Specialized
Reach合规守则
unknown
配件类型
Infrared Gimbal
规格说明
Focal Length 19mm
EN3645J0JN35BA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。