TE Connectivity EN3645J6EN99MA
- 收藏
- 对比
EN3645J6EN99MA详情
TE Connectivity EN3645J6EN99MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
COMPOSITE
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Shell Sizes
17
Manufacturer Part Number
EN3645J6EN99MA
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.67
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-38999, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
23
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
CORROSION/ENVIRONMENT/FLUID RESISTANT
终端类型
CRIMP
耦合类型
THREADED
EN3645J6EN99MA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。