TE Connectivity EN3645-J6HN53AN
- 收藏
- 对比
EN3645-J6HN53AN
2460-EN3645-J6HN53AN
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 53 POS Crimp ST Cable Mount 53 Terminal 1 Port
1最小包装量--
EN3645-J6HN53AN详情
TE Connectivity EN3645-J6HN53AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Number of Outlets
None
Manufacturer Part Number
P-P11#2R2-K3RX-T9
Manufacturer
Grace Technologies
知识产权评级
IP65
EN3645-J6HN53AN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。