TE Connectivity EN3645-M0EN99AA
- 收藏
- 对比
EN3645-M0EN99AA
2460-EN3645-M0EN99AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector RECP ASSY
1最小包装量--
EN3645-M0EN99AA详情
TE Connectivity EN3645-M0EN99AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.176000 oz
Factory Pack QuantityFactory Pack Quantity
40
Part # Aliases
F2213/64 GR059
Manufacturer
阿尔法电线
Brand
阿尔法电线
RoHS
Details
颜色
Green
子类别
Wire & Cable Management
产品类别
热缩管和套管
产品类别
热缩管和套管
EN3645-M0EN99AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。