TE Connectivity EN3645-M0FN11BN
- 收藏
- 对比
EN3645-M0FN11BN
2460-EN3645-M0FN11BN
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector CONNECTEUR ACT 90 MF 11 BN
1最小包装量--
EN3645-M0FN11BN详情
TE Connectivity EN3645-M0FN11BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YACT20MF11BNV00200
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN3645M0FN11BN
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.23
Manufacturer Series
EN3645M
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
EN3645-M0FN11BN拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。