TE Connectivity EN3645-M6GN16BA
- 收藏
- 对比
EN3645-M6GN16BA
2460-EN3645-M6GN16BA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector CONNECTEUR
1最小包装量--
EN3645-M6GN16BA详情
TE Connectivity EN3645-M6GN16BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
YACT26MG16BAV00200
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN3645M6GN16BA
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.25
Manufacturer Series
EN3645M
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN3645-M6GN16BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。