TE Connectivity EN3645M6GN35BA
- 收藏
- 对比
EN3645M6GN35BA
2460-EN3645M6GN35BA
圆形连接器
--
大陆
立即发货

Conn Circular SKT 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
1最小包装量--
EN3645M6GN35BA详情
TE Connectivity EN3645M6GN35BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
RoHS
UL/CUL/RoHS
Manufacturer Part Number
EN3645M6GN35BA
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.25
Manufacturer Series
EN3645M
包装
Aluminum
尺寸/尺寸
225x68x38.5 (body), 251x68x38.5 mm (endcaps included)
连接器类型
密耳系列连接器
Reach合规守则
unknown
电压
180-528Vac
EN3645M6GN35BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。