TE Connectivity EN3645-W6JN61BE
- 收藏
- 对比
EN3645-W6JN61BE
2460-EN3645-W6JN61BE
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 61 POS Crimp ST Cable Mount 61Terminal 1Port
1最小包装量--
EN3645-W6JN61BE详情
TE Connectivity EN3645-W6JN61BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
NO
Manufacturer
DALE RESISTOR
Manufacturer Part Number
EN3645W6JN61BE
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.23
Manufacturer Series
EN3645W
连接器类型
密耳系列连接器
达到SVHC
unknown
EN3645-W6JN61BE拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。