TE Connectivity EN3645-W7AN35AC
- 收藏
- 对比
EN3645-W7AN35AC
2460-EN3645-W7AN35AC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Jam Nut 6 Terminal 1 Port
1最小包装量--
EN3645-W7AN35AC详情
TE Connectivity EN3645-W7AN35AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
3M
Brand
3M Electronic Specialty
Manufacturer Part Number
EN3645W7AN35AC
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
5.63
Manufacturer Series
EN3645W
连接器类型
密耳系列连接器
子类别
IC & Component Sockets
Reach合规守则
unknown
产品类别
IC & Component Sockets
产品类别
IC & Component Sockets
EN3645-W7AN35AC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。