TE Connectivity EN3645-W7BN98AC
- 收藏
- 对比
EN3645-W7BN98AC
2460-EN3645-W7BN98AC
圆形连接器 - 外壳
--
大陆
立即发货

Electrical Connector Cylindrical
1最小包装量--
EN3645-W7BN98AC详情
TE Connectivity EN3645-W7BN98AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Cutler Hammer, Div of Eaton Corp
Approvals
CE, CSA, UL
Manufacturer Part Number
EM22EP1B
Operation
Maintained
端子类型
Fingersafe Screw
面板后深度
2
触点
1NC
知识产权评级
IP65
EN3645-W7BN98AC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。