TE Connectivity EN3645W7DN18BC
- 收藏
- 对比
EN3645W7DN18BC
2460-EN3645W7DN18BC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 18 POS Crimp ST Jam Nut 18Terminal 1Port
1最小包装量--
EN3645W7DN18BC详情
TE Connectivity EN3645W7DN18BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
RoHS
Compliant
Manufacturer Part Number
EN3645W7DN18BC
Manufacturer
SOURIAU-SUNBANK
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.23
Manufacturer Series
EN3645W
连接器类型
密耳系列连接器
Reach合规守则
unknown
辐射硬化
无
EN3645W7DN18BC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。