TE Connectivity EN3660-062W11C
- 收藏
- 对比
EN3660-062W11C
2460-EN3660-062W11C
圆形连接器
--
大陆
立即发货

Circular MIL Spec Strain Reliefs & Adapters EN3660-062W11C
1最小包装量--
EN3660-062W11C详情
TE Connectivity EN3660-062W11C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
11
Shell Style#
直角
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EJ3298-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
系列
EN3660-062
类型
Anti-Decoupling Banding Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
EN3660-062W11C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。