TE Connectivity EN3660-062W23E
- 收藏
- 对比
EN3660-062W23E
2460-EN3660-062W23E
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 23 Shell Size
1最小包装量--
EN3660-062W23E详情
TE Connectivity EN3660-062W23E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Other
Colour outer sheath
Black
Outer diameter approx.
10.5
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
2.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyvinyl chloride (PVC)
频率
0 - 300
长度
3
EN3660-062W23E拓展信息







哦! 它是空的。