TE Connectivity EN3660-063F19BE
- 收藏
- 对比
EN3660-063F19BE
2460-EN3660-063F19BE
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 19 Shell Size
1最小包装量--
EN3660-063F19BE详情
TE Connectivity EN3660-063F19BE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
84
Conductor category
Class 2 = stranded
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
300
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
85
Min. permitted bending radius, moving application/free movement
125
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.34
Min. permitted bending radius, moving application with forced guidance
125
Number of stranding elements
1
Core identification
Colour
Protective sheath
Polyurethane (PUR)
Halogen free according to IEC 60754-2
有
Category
None
Screen over stranding element
None
Specification material outer sheath
Other
Outer diameter approx.
8.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Polyurethane (PUR)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
无
Stranding element
无
双工
有
绞合
Bundle
防紫外线
无
EN3660-063F19BE拓展信息







哦! 它是空的。