TE Connectivity EN3660-063K09BC
- 收藏
- 对比
EN3660-063K09BC
2460-EN3660-063K09BC
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 9 Shell Size
1最小包装量--
EN3660-063K09BC详情
TE Connectivity EN3660-063K09BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
4 - 4
Diameter plug-in contact
2.5
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
4 - 4
EN3660-063K09BC拓展信息







哦! 它是空的。