TE Connectivity EN3660-063K21CH
- 收藏
- 对比
EN3660-063K21CH
2460-EN3660-063K21CH
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 21 Shell Size
1最小包装量--
EN3660-063K21CH详情
TE Connectivity EN3660-063K21CH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
375 - 2500
EN3660-063K21CH拓展信息







哦! 它是空的。