TE Connectivity EN3660-063W21CG
- 收藏
- 对比
EN3660-063W21CG
2460-EN3660-063W21CG
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 21 Shell Size
1最小包装量--
EN3660-063W21CG详情
TE Connectivity EN3660-063W21CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50.4 - 63
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EN3660-063W21CG拓展信息







哦! 它是空的。