TE Connectivity EN3660-063W25DE
- 收藏
- 对比
EN3660-063W25DE
2460-EN3660-063W25DE
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for MIL-DTL-38999 Series III & IV Circular Connectors 25 Shell Size
1最小包装量--
EN3660-063W25DE详情
TE Connectivity EN3660-063W25DE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 42000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EN3660-063W25DE拓展信息







哦! 它是空的。