TE Connectivity EN3660-064K14BF
- 收藏
- 对比
EN3660-064K14BF
2460-EN3660-064K14BF
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for EN2997 Circular Connectors 14 Shell Size Stainless Steel Straigh
1最小包装量--
EN3660-064K14BF详情
TE Connectivity EN3660-064K14BF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
53
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
72 - 72
Outer diameter approx.
6
Specification material outer sheath
Other
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Protective sheath
Polyvinyl chloride (PVC)
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
72
Nominal cross section conductor
0.25
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
72
Min. permitted bending radius, stationary application/permanent installation
72
Low smoke according to IEC 61034-2
无
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
双工
有
绞合
Bundle
防紫外线
无
EN3660-064K14BF拓展信息







哦! 它是空的。