TE Connectivity EN3660-064W28BM
- 收藏
- 对比
EN3660-064W28BM
2460-EN3660-064W28BM
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for EN2997 Circular Connectors 28 Shell Size Aluminum Straight
1最小包装量--
EN3660-064W28BM详情
TE Connectivity EN3660-064W28BM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
320 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
12.8 - 16
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
16
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EN3660-064W28BM拓展信息







哦! 它是空的。