TE Connectivity EN3660-065K18D
- 收藏
- 对比
EN3660-065K18D
2460-EN3660-065K18D
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for EN2997 Circular Connectors 18 Shell Size Stainless Steel Right A
1最小包装量--
EN3660-065K18D详情
TE Connectivity EN3660-065K18D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
100 - 125
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
625 - 1250
Type of electrical connection of main circuit
Bolt connection
EN3660-065K18D拓展信息







哦! 它是空的。