TE Connectivity EN3660-065K20E
- 收藏
- 对比
EN3660-065K20E
2460-EN3660-065K20E
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for EN2997 Circular Connectors 20 Shell Size Stainless Steel Right A
1最小包装量--
EN3660-065K20E详情
TE Connectivity EN3660-065K20E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
2.5 - 2.5
EN3660-065K20E拓展信息







哦! 它是空的。