TE Connectivity EN3660-065K20F
- 收藏
- 对比
EN3660-065K20F
2460-EN3660-065K20F
无类别的
--
大陆
立即发货

Anti-Decoupling Banding Adaptor for EN2997 Circular Connectors 20 Shell Size Stainless Steel Right A
1最小包装量--
EN3660-065K20F详情
TE Connectivity EN3660-065K20F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
93.5
防紫外线
有
宽度
43
高度
62
EN3660-065K20F拓展信息







哦! 它是空的。