TE Connectivity EN3750-362
- 收藏
- 对比
EN3750-362
2460-EN3750-362
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 750 kcmil, Straight Connector
1最小包装量--
EN3750-362详情
TE Connectivity EN3750-362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
Compression
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
TE Internal #
EN3750-362
TE Internal Description
TCSL-750-U
Compression Connector Product Availabilityu2009
AMERICAS
EN3750-362拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。