TE Connectivity EN3750-362
- 收藏
- 对比
EN3750-362
2460-EN3750-362
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 750 kcmil, Straight Connector
1最小包装量--
添加到询价列表
EN3750-362详情
TE Connectivity EN3750-362重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Construction type
T-piece vertical falling along
Material quality
Other
Model
Without connector
0个相似型号
EN3750-362拓展信息







哦! 它是空的。