TE Connectivity EN3750-455
- 收藏
- 对比
EN3750-455
2460-EN3750-455
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 1 AWG, Terminal Lug, 1 Hole, Stud Size 1/2
1最小包装量--
EN3750-455详情
TE Connectivity EN3750-455重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compression Connector Technologyu2009
Compression
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Conductor Materialu2009
Copper
Crimp Typeu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS
TE Internal Description
TCTL-1-1/2-U
TE Internal #
EN3750-455
EN3750-455拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。