TE Connectivity EN3750-627
- 收藏
- 对比
EN3750-627
2460-EN3750-627
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 1 kcmil, Straight Connector
1最小包装量--
EN3750-627详情
TE Connectivity EN3750-627重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
RoHS
Details
Brand
Trompeter / Cinch Connectivity Solutions
Manufacturer
Cinch 连接解决方案
Unit Weight
0.812183 oz
子类别
射频适配器
方向
Straight
产品类别
RF Adapters - Between Series
产品类别
RF Adapters - Between Series
EN3750-627拓展信息







哦! 它是空的。