TE Connectivity EN3750-785
- 收藏
- 对比
EN3750-785
2460-EN3750-785
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 300 kcmil, Terminal Lug, 1 Hole, Stud Size 5/16
1最小包装量--
EN3750-785详情
TE Connectivity EN3750-785重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
EN3750-785拓展信息







哦! 它是空的。