TE Connectivity EN3750-789
- 收藏
- 对比
EN3750-789
2460-EN3750-789
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 300 kcmil, Terminal Lug, 1 Hole, Stud Size 7/8
1最小包装量--
EN3750-789详情
TE Connectivity EN3750-789重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
4000 - 85000
Overload release current setting
800 - 2000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
EN3750-789拓展信息







哦! 它是空的。