TE Connectivity EN3750-807
- 收藏
- 对比
EN3750-807详情
TE Connectivity EN3750-807重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
10000 - 100000
Overload release current setting
2000 - 5000
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
5000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
EN3750-807拓展信息








哦! 它是空的。