TE Connectivity EN3750-950
- 收藏
- 对比
EN3750-950
2460-EN3750-950
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 2 AWG, Terminal Lug, 2 Hole, Stud Size 1/4
1最小包装量--
EN3750-950详情
TE Connectivity EN3750-950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
5000 - 85000
Overload release current setting
1000 - 2500
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
EN3750-950拓展信息







哦! 它是空的。