TE Connectivity EN3750-952
- 收藏
- 对比
EN3750-952
2460-EN3750-952
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 2 AWG, Terminal Lug, 2 Hole, Stud Size 3/8
1最小包装量--
EN3750-952详情
TE Connectivity EN3750-952重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
15000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
3
With integrated under voltage release
有
EN3750-952拓展信息







哦! 它是空的。