TE Connectivity EN3750-985
- 收藏
- 对比
EN3750-985
2460-EN3750-985
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 350 kcmil, Terminal Lug, 2 Hole, Stud Size 1/2
1最小包装量--
EN3750-985详情
TE Connectivity EN3750-985重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
320 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
32 - 40
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EN3750-985拓展信息







哦! 它是空的。