TE Connectivity EN3750-995
- 收藏
- 对比
EN3750-995
2460-EN3750-995
无类别的
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Copper, 1000 kcmil, Terminal Lug, 2 Hole, Stud Size 1/2
1最小包装量--
EN3750-995详情
TE Connectivity EN3750-995重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
0
Overload release current setting
63 - 80
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
EN3750-995拓展信息







哦! 它是空的。