TE Connectivity EN3750-996
- 收藏
- 对比
EN3750-996
2460-EN3750-996
无类别的
--
大陆
立即发货

Long Compression Lug Terminal Tin Plated Copper 1000MCM 1/2 Stud Size
1最小包装量--
EN3750-996详情
TE Connectivity EN3750-996重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
33
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
12 - 18
With locknut
有
Thread type
Metric
Nominal thread size metric/PG
40
Wrench width
33
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
EN3750-996拓展信息







哦! 它是空的。