TE Connectivity EN4165F0A211
- 收藏
- 对比
EN4165F0A211
2460-EN4165F0A211
矩形连接器 - 适配器
--
大陆
立即发货

DMC-M Series Multicavity EN4165 Connectors
1最小包装量--
EN4165F0A211详情
TE Connectivity EN4165F0A211重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.160000 oz
Factory Pack QuantityFactory Pack Quantity
10
Part # Aliases
78677601831
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Manufacturer Part Number
EN4165F0A211
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.78
包装
Bulk
连接器类型
机架和面板连接器
类型
Faceplate
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN4165F0A211拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。