TE Connectivity EN4165F0A444
- 收藏
- 对比
EN4165F0A444
2460-EN4165F0A444
矩形连接器 - 适配器
--
大陆
立即发货

DMC-M Series Multicavity EN4165 Connectors
1最小包装量--
EN4165F0A444详情
TE Connectivity EN4165F0A444重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
9
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Non-Compliant
Manufacturer Part Number
EN4165F0A444
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
连接器类型
机架和面板连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
圆形MIL规格后壳
外壳电镀
Cadmium
产品
应力消除后壳
安装角
直角
产品类别
圆形MIL规格后壳
EN4165F0A444拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。